EN
  • EN
  • DE

EKMG101ELL4R7ME11D

Part No EKMG101ELL4R7ME11D
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 4.7UF 20% 100V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer United Chemi-Con
Packaging Bulk
Capacitance 4.7μF
Tolerance ±20%
Voltage - Rated 100V
Lifetime at Temp. 1000 Hrs at 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications Use For General
Ripple Current at Low Frequency 32mA at 120Hz
Ripple Current at High Frequency 80mA at 100kHz
Lead Spacing 0.079" (2.00mm)
Dimension 0.197" Dia (5.00mm)
Height - Seated (Maximum) 0.492" (12.50mm)
Mounting Style Through Hole
Manufacturer Package Radial, Can
Manufacturer Pack Quantity 3,000
MSL Level Not Applicable
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800969-EKMG101ELL4R7ME11D
Ultra Librarian 3D Model Ultra Librarian EKMG101ELL4R7ME11D CAD Model

Description

The United Chemi-Con Capacitor is a high-quality general-purpose component that is perfect for use in a variety of electronic applications.

  • Voltage Rating: 100V
  • Capacitance: 4.7μF
  • Mounting Style: Through-hole
  • Package: Radial, Can
  • Height: 0.492" (12.50mm)
  • Lifetime: 1000 hours @ 105°C
  • Ripple Current: 32mA @ 120Hz, 80mA @ 100kHz
  • Polarization: Yes
  • Tolerance: ±20%

You May Also Be Interested in

Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1159 $57.9500
1,220+ $0.0951 $116.0220
1,880+ $0.0922 $173.3360
2,595+ $0.0892 $231.4740
3,355+ $0.0862 $289.2010
4,485+ $0.0773 $346.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,300 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess