EN
  • EN
  • DE

EKMG101ELL470MJC5S

Part No EKMG101ELL470MJC5S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 47UF 20% 100V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Status Active
Capacitance 47μF
Tolerance ±20%
Voltage Rating 100V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 165mA @ 120Hz
Ripple Current - High Frequency 297mA @ 100kHz
Lead Spacing 0.197" (5.00mm)
Height - Seated (Max) 0.551" (14.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 1050482-EKMG101ELL470MJC5S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EKMG101ELL470MJC5S CAD Model

Description

The United Chemi-Con capacitor is a radial, can type capacitor with a capacitance of 47μF and a voltage rating of 100V.

  • Tolerance: ±20%
  • Lead Spacing: 0.197" (5.00mm)
  • Height: 0.551" (14.00mm)
  • Temperature Range: -55°C to 105°C
  • Ripple Current: 165mA @ 120Hz and 297mA @ 100kHz

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1639 $50.8090
745+ $0.1345 $100.2025
1,155+ $0.1303 $150.4965
1,590+ $0.1261 $200.4990
2,055+ $0.1219 $250.5045
2,745+ $0.1093 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess