Products specifications Report Issue?

Category CapacitorsAluminum - Polymer Capacitors
Manufacturer Panasonic Electronic Components
Series OS-CON?, SVPG
Part Status Active
Type Polymer
Capacitance 680 μF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 8mOhm
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Applications General Purpose
Ripple Current @ Low Frequency 325 mA @ 120 Hz
Ripple Current @ High Frequency 6.5 A @ 100 kHz
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Base Product Number 16SVPG
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 16SVPG680M CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM 330UF 20% 16V RADIAL TH
Need more? Email Us
ECAD model for EKZE160ELL331MHB5D
Murata Electronics North America
CAP CER 10UF 4V X7T 0402
Lowest to $0.0946
ECAD model for GRM155D70G106ME18D
Murata Electronics North America
CAP CER 3.9PF 50V C0G/NP0 0603
Need more? Email Us
ECAD model for GCM1885C1H3R9BA16D
Murata Electronics North America
CAP CER 1UF 10V X5R 0402
Lowest to $0.0174
ECAD model for GRM155R61A105KE15J
Murata Electronics North America
CAP CER 47PF 25V C0G/NP0 0201
Lowest to $0.0095
ECAD model for GRM0335C1E470JA01J
Panasonic
CAP CER 1000PF 50V X7R 0603
Need more? Email Us
ECAD model for ECJ-1VB1H102K
Panasonic
CAP ALUM 10UF 20% 25V SMD
Lowest to $0.1321
ECAD model for EEE-1EA100WR
Murata Electronics North America
CAP CER 1PF 100V C0G/NP0 0603
Lowest to $0.0296
ECAD model for GCM1885C2A1R0BA16D
Samsung
CAP CER 47PF 50V C0G/NP0 0603
Need more? Email Us
ECAD model for CL10C470FB81PNC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1381 $64.1430
65+ $1.7544 $114.0360
100+ $1.6996 $169.9600
140+ $1.6447 $230.2580
180+ $1.5900 $286.2000
240+ $1.4254 $342.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention