EN
  • EN
  • DE

EGPA250ELL222MK30S

Part No EGPA250ELL222MK30S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 2200UF 20% 25V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series GPA
Packaging Bulk
Capacitance 2200μF
Tolerance ±20%
Voltage Rating 25V
ESR (Equivalent Series Resistance) 29 mOhm @ 100kHz
Lifetime @ Temp. 5000 Hrs @ 125°C
Operating Temperature Range -40°C ~ 125°C
Polarization Polar
Applications Automotive
Ripple Current - Low Frequency 1.92A @ 120Hz
Ripple Current - High Frequency 2.56A @ 100kHz
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Maximum) 1.240" (31.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 766670-EGPA250ELL222MK30S
Popularity Medium
Supply and Demand Status Limited
Family Name GPA
Introduction Date March 16, 2005
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EGPA250ELL222MK30S CAD Model

Description

The United Chemi-Con GPA series capacitor is a bulk through-hole mounting style capacitor with a capacitance of 2200μF and a voltage rating of 25V.

  • Series: GPA
  • Mounting Style: Through Hole
  • Capacitance: 2200μF
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • Lead Spacing: 0.197" (5.00mm)
  • Polarization: Polarized
  • ESR (Equivalent Series Resistance): 29 mOhm @ 100kHz
  • Ripple Current - Low Frequency: 1.92A @ 120Hz
  • Ripple Current - High Frequency: 2.56A @ 100kHz
  • Impedance: -
  • Lifetime: 5000 Hrs @ 125°C
  • Operating Temperature: -40°C ~ 125°C
  • Applications: Automotive

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6439 $51.5120
190+ $0.5283 $100.3770
295+ $0.5118 $150.9810
405+ $0.4953 $200.5965
525+ $0.4788 $251.3700
700+ $0.4293 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess