EN
  • EN
  • DE

S-8261CBS-I6T1U

Part No S-8261CBS-I6T1U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187231-S-8261CBS-I6T1U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261CBS-I6T1U CAD Model

Description

The S-8261CBS-I6T1U is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to accurately monitor voltage levels and generate a reset signal when the voltage falls below a predetermined threshold. It is primarily used to safeguard electronic circuits from damage or malfunction caused by undervoltage conditions. The device is particularly suited for applications where reliable power monitoring is critical.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or brownout events, ensuring proper initialization and preventing data corruption.
  • Power supply monitoring: Continuously monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage drops below the acceptable level.
  • Battery-powered devices: Protects batteries from deep discharge by detecting low voltage conditions and initiating a shutdown sequence, thereby extending battery life.
  • Memory protection: Prevents data loss in memory devices by triggering a write-protect or shutdown when the supply voltage is insufficient.
  • Industrial control equipment: Provides voltage monitoring in industrial control systems to ensure reliable operation and prevent equipment damage.

Features:

  • High-accuracy voltage detection: Offers precise voltage monitoring with minimal tolerance, ensuring reliable detection of undervoltage conditions.
  • Ultra-low current consumption: Minimizes power drain, making it suitable for battery-powered applications and systems with stringent power requirements.
  • Small package size: Available in compact packages, such as SOT-23, allowing for integration into space-constrained applications.
  • Hysteresis: Includes built-in hysteresis to prevent oscillations and ensure stable operation near the detection threshold.
  • Open-drain output: Offers flexible interfacing with various logic circuits and allows for easy implementation of wired-OR configurations.

Benefits:

  • Enhanced system reliability: Prevents system malfunctions and data corruption caused by undervoltage conditions.
  • Extended battery life: Protects batteries from deep discharge, maximizing their lifespan and reducing the frequency of battery replacements.
  • Simplified circuit design: Reduces the need for external components, simplifying the design process and minimizing board space.
  • Improved system stability: Prevents erratic behavior and ensures stable operation even in the presence of voltage fluctuations.
  • Cost-effective solution: Provides a reliable and cost-effective solution for voltage monitoring and protection.

The S-8261 series voltage detectors are designed for a wide range of applications requiring precise and reliable voltage monitoring. The "CBS" in the part number indicates a specific voltage detection threshold. The I6T1U refers to the package and tape format. Always consult the official datasheet for detailed specifications, including the precise detection voltage, operating temperature range, and electrical characteristics. The device's robust design and low power consumption make it a versatile choice for various electronic systems.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess