EN
  • EN
  • DE

EGPA101ELL471ML35S

Part No EGPA101ELL471ML35S
Manufacturer United Chemi-Con
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 470UF 20% 100V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) 56mOhm @ 100kHz
Lifetime @ Temp. 5000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.25 A @ 120 Hz
Ripple Current @ High Frequency 2.5 A @ 100 kHz
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.437" (36.50mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511523-EGPA101ELL471ML35S
Ultra Librarian 3D Model Ultra Librarian EGPA101ELL471ML35S CAD Model

Description

N

You May Also Be Interested in

Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
Need more? Email Us
Rubycon
CAP ALUM 680UF 20% 63V RADIAL TH
Need more? Email Us
Panasonic
CAP ALUM 10UF 20% 50V SMD
Need more? Email Us
Panasonic
CAP ALUM 470UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
Need more? Email Us
Surge Components
Aluminum Electrolytic Capacitors - SMD
Lowest to $0.1081
Rubycon
CAP ALUM 220UF 20% 25V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 47UF 20% 50V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess