EN
  • EN
  • DE

ECST630HLN472MA79U

Part No ECST630HLN472MA79U
Manufacturer United Chemi-Con
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174671-ECST630HLN472MA79U
Categories Custom Parts
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECST630HLN472MA79U CAD Model

Description

The ECST630HLN472MA79U is a surface mount aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor is designed for general purpose applications requiring high capacitance and voltage ratings in a compact size. Aluminum electrolytic capacitors are commonly used for filtering, smoothing, and energy storage in electronic circuits.

Applications

  • Power Supplies: Used for filtering and smoothing the DC output voltage.
  • DC-DC Converters: Provides energy storage and filtering in DC-DC conversion circuits.
  • LED Lighting: Used for smoothing the DC voltage supplied to LEDs.
  • Consumer Electronics: Found in various consumer electronic devices for filtering and decoupling.
  • Industrial Equipment: Used in industrial power supplies and control circuits.

Features

  • Surface Mount Package: Allows for automated assembly and compact circuit board designs.
  • High Capacitance: Provides a large capacitance value for energy storage and filtering.
  • High Voltage Rating: Suitable for applications with high DC voltage requirements.
  • Long Life: Designed for extended operational life in demanding applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Effective Filtering: Reduces ripple voltage in power supplies and other circuits.
  • Improved Stability: Enhances the stability of electronic circuits by providing a stable voltage source.
  • Compact Design: Enables smaller and more compact electronic devices.
  • Reliable Performance: Provides consistent and reliable performance over a wide range of operating conditions.
  • Extended Lifespan: Offers a long operational life, reducing the need for frequent replacements.

Additional Details

The ECST630HLN472MA79U typically features a capacitance value of 4700µF and a voltage rating of 63V. Important specifications include capacitance tolerance, equivalent series resistance (ESR), ripple current rating, and operating temperature range. Refer to the manufacturer's datasheet for detailed specifications, package dimensions, and recommended operating conditions. The specific dimensions and ESR values are critical for optimal performance in the intended application.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Mingtek
Lowest to $1.3456
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess