EN
  • EN
  • DE

E82D451VQT331MB30T

Part No E82D451VQT331MB30T
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 330UF 450V RADIAL / Aluminum Electrolytic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series 82D
Package Bulk
Standard Package 128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0085
Win Source Part Number 1338536-E82D451VQT331MB30T
Ultra Librarian 3D Model Ultra Librarian E82D451VQT331MB30T CAD Model

Description

The E82D451VQT331MB30T is an aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor is designed for use in various electronic circuits, providing stable capacitance and long-term reliability. It features a compact design and is suitable for a wide range of applications.

Applications

  • Power supplies
  • Inverter circuits
  • Smoothing circuits
  • Filtering circuits
  • Energy storage
  • DC-DC converters

Features

  • Capacitance: 330 µF
  • Voltage Rating: 450 VDC
  • Operating Temperature Range: -25°C to +105°C
  • Endurance: Long life, high reliability
  • Low ESR: Low equivalent series resistance
  • RoHS Compliant: Environmentally friendly
  • Case Size: Radial lead type

Benefits

  • Stable Capacitance: Provides reliable capacitance over a wide range of temperatures and frequencies.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Long Life: Offers extended operational life, reducing the need for frequent replacement.
  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Compact Size: Allows for space-saving design in electronic circuits.
  • RoHS Compliant: Meets environmental standards for safe and responsible use.

The E82D451VQT331MB30T capacitor utilizes high-quality materials and advanced manufacturing techniques to ensure stable performance and long-term reliability. Its low ESR characteristics make it suitable for power supply applications where efficiency is critical. This capacitor is commonly used in industrial equipment, consumer electronics, and other applications requiring reliable energy storage and filtering.

Technical Specifications:

Capacitance: 330 µF

Voltage Rating: 450 VDC

Operating Temperature: -25°C to +105°C

Life Expectancy: Varies with temperature and ripple current

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess