EN
  • EN
  • DE

E36D101LPN532UDA5M

Part No E36D101LPN532UDA5M
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 5300UF 100V SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Status Active
Capacitance 5300μF
Tolerance -10%, +75%
Voltage Rating 100V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C to 85°C
Polarization Polar
Applications General Purpose
Lead Spacing 1.125" (28.58mm)
Height - Seated (Max) 4.125" (104.78mm)
Mounting Chassis Mount
Dimension Radial, Can - Screw Terminals
Win Source Part Number 1089849-E36D101LPN532UDA5M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E36D101LPN532UDA5M CAD Model

Description

This capacitor is a high-quality electronic component that is designed for general purpose applications. It is manufactured by United Chemi-Con.

  • Voltage Rating: 100V
  • Capacitance: 5300μF
  • Tolerance: -10% to +75%
  • Polarization: Polarized
  • Dimension: Radial can-screw terminal
  • Lifetime: 2000 hours @ 85°C
  • Mounting: Chassis mounting
  • Ripple Current (Low/High Freq): Not specified
  • Category: Capacitors
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess