EN
  • EN
  • DE

APS-160ELL331MJC5S

Part No APS-160ELL331MJC5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 330UF 20% 16V TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Polymer
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 14mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 5.05 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.492" (12.50mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1524705-APS-160ELL331MJC5S
Ultra Librarian 3D Model Ultra Librarian APS-160ELL331MJC5S CAD Model

Description

N

You May Also Be Interested in

Hunan Aihua Group
CAP ALUM POLY 330UF 20% 16V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 100UF 20% 20V SMD
Lowest to $1.0245
Rubycon
CAP ALUM POLY 220UF 20% 25V TH
Need more? Email Us
Panasonic
CAP ALUM POLY 220UF 20% 6.3V SMD
Need more? Email Us
Panasonic
CAP ALUM 15000UF 20% 6.3V RADIAL
Need more? Email Us
Rubycon
CAP ALUMHYB 150UF 20% 63V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 68UF 20% 8V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 1000UF 20% 6.3V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess