EN
  • EN
  • DE

SIP32501DNP-T1-GE4

Part No SIP32501DNP-T1-GE4
Manufacturer Vishay
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 4TDFN / 0.9 V to 2.5 V, 66 m Load Switch in TDFN4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Siliconix
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.9V ~ 2.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1.2A
Rds On (Typ) 66mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-UFDFN Exposed Pad
Supplier Device Package 4-TDFN (1.2x1.6)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807123-SIP32501DNP-T1-GE4
Ultra Librarian 3D Model Ultra Librarian SIP32501DNP-T1-GE4 CAD Model

Description

The SIP32501DNP-T1-GE4 is a highly efficient load switch manufactured by Vishay. This device is designed to control power distribution in portable and handheld devices, as well as other power-sensitive applications. It offers a low on-resistance and integrated protection features to ensure reliable and safe operation.

Applications

  • Smartphones and tablets
  • Portable media players
  • Wearable devices
  • Solid-state drives (SSDs)
  • Power management in battery-powered systems

Features

  • Low on-resistance (RDS(on))
  • Input voltage range: 1.5 V to 5.5 V
  • Integrated overvoltage protection (OVP)
  • Integrated overcurrent protection (OCP)
  • Thermal shutdown protection
  • Controlled turn-on slew rate
  • Small DFN package

Benefits

  • Energy Efficiency: The low on-resistance minimizes power loss, leading to improved energy efficiency and longer battery life in portable devices.
  • Circuit Protection: Integrated OVP and OCP protect downstream components from damage due to voltage spikes or excessive current draw.
  • Thermal Management: Thermal shutdown protection prevents the device from overheating, ensuring reliable operation even under demanding conditions.
  • Controlled Turn-On: The controlled slew rate reduces inrush current, minimizing stress on the power source and preventing voltage droop.
  • Compact Size: The small DFN package allows for easy integration into space-constrained applications.

Additional Details

The SIP32501DNP-T1-GE4 operates over an input voltage range of 1.5V to 5.5V. It features a typical on-resistance of 22 mΩ at 5V. The integrated overvoltage protection is typically set to 6.8V. The device also incorporates a thermal shutdown function that activates when the junction temperature exceeds 150°C. It is available in a compact DFN2x2-6 package. This load switch is RoHS compliant and halogen-free.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1507 $50.4845
810+ $0.1237 $100.1970
1,255+ $0.1198 $150.3490
1,725+ $0.1160 $200.1000
2,235+ $0.1121 $250.5435
2,990+ $0.1005 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,859 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess