EN
  • EN
  • DE

APS-160ELL181MHB5S

Part No APS-160ELL181MHB5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 180UF 20% 16V TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

180 µF 16 V Aluminum - Polymer Capacitors Radial, Can 16mOhm 2000 Hrs @ 105°C

You May Also Be Interested in

Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 33UF 20% 50V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM HYBRID 56UF 20% 63V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 330UF 20% 16V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 47UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 16V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 1000UF 20% 6.3V
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2502

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess