EN
  • EN
  • DE

10105

Part No 10105
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 8'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Unirise USA
Series ClearFit™
Package Bag
Product Status Active
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 8.00' (2.44m)
Shielding Unshielded
Color Red
Features Molded Plugs
Style Cat6
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 904929-10105
Ultra Librarian 3D Model Ultra Librarian 10105 CAD Model

Description

The 904929-10105 is a modular cable from the ClearFit™ series.

  • Series: ClearFit™
  • Color: Red
  • Connector Type: Plug to Plug
  • Package: Bag
  • Cable Length: 8.00' (2.44m)
  • Cable Type: Round
  • Shielding: Unshielded
  • Connectors: 8p8c (RJ45, Ethernet)
  • Category: Cat6
  • Mounting Type: Free Hanging (In-Line)
  • Manufacturer: Unirise USA
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 8544.42.2000

You May Also Be Interested in

Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 3.28'
Need more? Email Us
Molex, LLC
ENET MMJ IND/RJ45 568B SHLD 1M
Need more? Email Us
Molex, LLC
ENET MMJ IND/RJ45 568A 4M
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us
Samtec Inc.
SCRES SEALED CIRCULAR RECEPTACLE
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568-B SHLD 2M
Need more? Email Us
Bulgin
CABLE MOD 8P8C PLUG-PLUG 9.84'
Need more? Email Us
Molex, LLC
ENET FR/FR PASS-THRU SHD UV
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568-A SHLD 5M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess