EN
  • EN
  • DE

10041

Part No 10041
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 20'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1324214-10041
Manufacturer Unirise USA
Category Cable Assemblies > Modular Cables
Packaging Bag
Part Status Active
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 20.00' (6.10m)
Shielding Unshielded
Color Gray
Style Cat6
Features Molded Plugs
Ultra Librarian 3D Model Ultra Librarian 10041 CAD Model

Description

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 20.00' (6.10m) Unshielded

You May Also Be Interested in

Molex, LLC
ENET MMJ IND/IND 568-B SHLD 2M
Need more? Email Us
Samtec Inc.
SEAL RECTANGULAR RECEPTACLE ETHE
Need more? Email Us
Phoenix Contact
CABLE MOD 8P8C PLUG-PLUG 5.74'
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 3M STRAN
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568-A SHLD 5M
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess