EN
  • EN
  • DE

UM82C481BF

Part No UM82C481BF
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012668-UM82C481BF
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM82C481BF CAD Model

Description

The UM82C481BF is a high-performance Peripheral Component Interconnect (PCI) to Enhanced IDE (EIDE) bridge controller manufactured by UMC Corporation. It serves as a crucial interface between the PCI bus and EIDE devices, facilitating fast and efficient data transfer between the host system and storage devices such as hard drives and CD-ROM drives.

Applications

  • Desktop Computers: Used to connect hard drives, CD-ROM drives, and other EIDE peripherals to the PCI bus.
  • Embedded Systems: Integrated into embedded systems requiring high-speed storage interfaces.
  • Industrial PCs: Employed in industrial PCs for reliable data storage and retrieval.
  • Motherboards: Found on motherboards as a key component of the storage subsystem.

Features

  • PCI Bus Compliance: Adheres to the PCI bus specification, ensuring compatibility with a wide range of PCI-based systems.
  • EIDE Support: Supports EIDE devices, enabling connection to various storage devices.
  • Bus Mastering: Implements bus mastering capabilities, allowing the device to directly transfer data to and from memory without CPU intervention, improving performance.
  • PIO Mode Support: Supports PIO (Programmed Input/Output) modes for data transfer.
  • DMA Support: Supports DMA (Direct Memory Access) for high-speed data transfer.

Benefits

  • Improved Data Transfer Rates: Enables faster data transfer between the host system and EIDE devices.
  • Enhanced System Performance: Reduces CPU overhead by using bus mastering and DMA capabilities.
  • Increased Storage Capacity: Supports multiple EIDE devices, allowing for greater storage capacity.
  • Wide Compatibility: Compatible with a broad range of PCI-based systems and EIDE devices.

Additional Details

The UM82C481BF typically operates at 33 MHz and supports both PIO and DMA modes. It is a single-chip solution that integrates all the necessary logic for interfacing between the PCI bus and EIDE devices. The device is designed for low power consumption and is available in a variety of packages. This chip was commonly found in older computer systems, bridging the gap between the then-modern PCI bus and the legacy EIDE storage interface. Its integration streamlined motherboard design and improved data throughput compared to previous solutions.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess