EN
  • EN
  • DE

UM61512AK-15

Part No UM61512AK-15
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description 64K X 8 BIT HIGH SPEED CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UMC Corporation
Win Source Part Number 1277193-UM61512AK-15
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM61512AK-15 CAD Model

Description

The UM61512AK-15 is a high-speed 512K-bit (64K x 8) static RAM (SRAM) manufactured by UMC Corporation. The '-15' likely indicates an access time of 15 nanoseconds, making it suitable for applications requiring fast memory access.

Applications:

  • Cache Memory: Used in microprocessor systems as a fast cache to store frequently accessed data.
  • Embedded Systems: Employed as working memory in various embedded applications requiring high-speed operation.
  • Digital Signal Processing (DSP): Utilized in DSP systems for data buffering and signal processing.
  • Graphics Cards: Used as frame buffer memory in some graphics card designs.

Features:

  • High-Speed Access Time (15ns): Enables very fast data retrieval and storage.
  • Static Operation: Does not require refresh cycles, simplifying system design.
  • Low Power Consumption: Minimizes power requirements for battery-powered applications.
  • TTL Compatible Inputs and Outputs: Allows easy interfacing with standard TTL logic circuits.
  • Single 5V Power Supply: Operates with a single 5-volt power source.

Benefits:

  • Improved System Performance: Fast access times enable quicker data processing and overall system responsiveness.
  • Simplified System Design: Absence of refresh cycles reduces complexity and development time.
  • Easy Integration: TTL compatibility facilitates straightforward integration with existing logic circuits.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers energy costs in stationary systems.

Additional Details:

The UM61512AK-15 typically comes in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) format. It operates over a specified temperature range. Detailed electrical characteristics, including access times, supply current, and input/output voltage levels, are available in the official UMC Corporation datasheet. The chip enable (CE) input allows for power management, enabling it to be put into a low-power standby mode. Its very fast access time makes it well-suited for performance-critical applications.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess