EN
  • EN
  • DE

QM3002F

Part No QM3002F
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285860-QM3002F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM3002F CAD Model

Description

The QM3002F is a Power MOSFET manufactured by UBIQ, designed for efficient power switching in various applications. It is characterized by low on-resistance and fast switching speed.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management Systems
  • Motor Control
  • Synchronous Rectification

Features

  • Low On-Resistance (RDS(on)): Reduces power loss during conduction, increasing efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling higher frequency operation.
  • Logic Level Gate Drive: Compatible with low-voltage logic signals for easy interfacing.
  • Surface Mount Package: Allows for efficient automated assembly.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Improved Power Efficiency: Low RDS(on) minimizes conduction losses, leading to higher efficiency.
  • Reduced Heat Generation: Lower power losses result in less heat, simplifying thermal management.
  • Simplified Control Circuitry: Logic level gate drive allows direct control from microcontrollers.
  • Compact Design: Surface mount package allows for denser board layouts.
  • Reliable Performance: Designed for stable and dependable operation in various applications.

Additional Details

Key specifications for the QM3002F include its drain-source voltage rating, continuous drain current, and gate threshold voltage. The MOSFET’s thermal resistance characteristics are designed for optimal heat dissipation. It is commonly used in power supply units and battery management systems. Its low gate charge contributes to its fast switching performance. Refer to the manufacturer’s datasheet for detailed information on parameters such as RDS(on) at various gate voltages and temperature dependencies. It's a suitable component for various applications requiring efficient and reliable power switching.

You May Also Be Interested in

Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess