EN
  • EN
  • DE

MA4810

Part No MA4810
Manufacturer Shindengen
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074648-MA4810
Categories OEM Parts(M-N)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4810 CAD Model

Description

The Shindengen MA4810 is a bridge rectifier designed for converting AC voltage to DC voltage. This component is commonly used in power supplies, motor control circuits, and various electronic devices that require a stable DC voltage source. Its robust design and high current capacity make it suitable for demanding applications.

Applications

  • Power supplies
  • Motor control circuits
  • Battery chargers
  • Industrial equipment
  • Lighting systems

Features

  • High current capacity: Handles significant current loads.
  • High surge current capability: Withstands transient voltage spikes.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Compact size: Facilitates easy integration into various designs.
  • High reliability: Ensures long-term performance in demanding environments.

Benefits

  • Efficient power conversion: Low forward voltage drop enhances energy efficiency.
  • Stable DC voltage: Provides a reliable DC voltage source for sensitive electronic components.
  • Robust protection: High surge current capability protects against voltage spikes.
  • Versatile application: Suitable for a wide range of power conversion needs.
  • Long-term reliability: Designed for consistent performance over an extended lifespan.

Technical Specifications

The Shindengen MA4810 typically features a maximum repetitive peak reverse voltage (Vrrm) of 800V and a maximum average forward rectified current (If(AV)) of 4A. The surge current capability (Ifsm) is typically around 150A. The forward voltage drop (Vf) is approximately 1.0V at a forward current of 2A. The operating temperature range is from -40°C to +150°C, making it suitable for harsh environments. The package is designed for through-hole mounting, ensuring secure and reliable connections. The MA4810 is commonly used in power supplies and other applications where a high-performance bridge rectifier is required. It is designed to meet industry standards for safety and performance.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess