EN
  • EN
  • DE
  • IT

SARA-U280-03S-00

Part No SARA-U280-03S-00
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RF TXRX CELLULAR 3G (AT&T)  /  Cellular 3G (AT&T) Transceiver Module 850MHz, 1.9GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr U-Blox
Series SARA-U2
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Cellular
Protocol 3G (AT&T)
Frequency 850MHz, 1.9GHz
Data Rate 72Mbps
Sensitivity -111dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included
Voltage - Supply 3.8V
Current - Receiving 620mA
Current - Transmitting 620mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 96-SMD Module
Other Names 672-1023-1,672-1023-2,SARA-U280-03S,SARA-U280,672-SARA-U280-03S-00TR,672-SARA-U280-03S-00DKR,672-SARA-U280-03S-00CT,672-1023-6,672-1023-6,672-1023-1,672-1023-2
Standard Package 250
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235637-SARA-U280-03S-00
Ultra Librarian 3D Model Ultra Librarian SARA-U280-03S-00 CAD Model

Description

This electronic component is an RF transceiver module and modem with the Win Source Part Number 1235637-SARA-U280-03S-00. It is a part of the SARA-U2 series that comes in a tape and reel package with a standard package of 250.

  • Mounting Type: SMD (SMT)
  • Frequency: 850MHz and 1.9GHz
  • Protocol: 3G (AT&T)
  • Data Rate: 72Mbps
  • Antenna Type: Not Included
  • Sensitivity: -111dBm
  • Current Receiving and Transmitting: 620mA
  • Voltage Supply: 3.8V
  • Package/Case: 96-SMD module
  • Temperature Range: -40 to 85 degrees Celsius
  • Manufacturer: U-Blox
  • ECCN: 5A992C
  • MSL Level: 4 (72 hours)
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2432 $86.4864
4+ $35.4816 $141.9264
6+ $34.3728 $206.2368
8+ $33.2641 $266.1128
11+ $32.1552 $353.7072
14+ $28.8288 $403.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess