EN
  • EN
  • DE

SARA-N201-02B

Part No SARA-N201-02B
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RF TXRX 4G LTE CAT NB-IOT (APAC) / Cellular 4G LTE CAT NB-IoT (APAC) Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr U-Blox
Series SARA-N2
Package Tape & Reel
RF Family/Standard Cellular
Protocol 4G LTE CAT NB-IoT (APAC)
Frequency 703MHz ~ 960MHz
Data Rate 31.25kbps
Power - Output 23dBm
Sensitivity -135dBm
Serial Interfaces GPIO, UART
Antenna Type Antenna Not Included, Castellation
Voltage - Supply 3.1V ~ 4V
Current - Receiving 46mA
Current - Transmitting 74mA ~ 220mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 96-SMD Module
Base Product Number SARA-N201
Other Names 672-1077-2,672-1077-6,672-1077-6,672-SARA-N201-02BDKR,672-SARA-N201-02BTR,672-SARA-N201-02B-01DKR,672-SARA-N201-02B-01TR,672-SARA-N201-02B-01TR,SARA-N201,672-1077-1,672-SARA-N201-02B-01CT,672-1077-2,SARA-N201-02B-01,672-SARA-N201-02BCT,672-1077-1
Standard Package 250
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235645-SARA-N201-02B
Ultra Librarian 3D Model Ultra Librarian SARA-N201-02B CAD Model

Description

The SARA-N201-02B RF Transceiver Module is a high-performance, 4G LTE CAT NB-IoT modem that operates on frequencies of 703MHz to 960MHz.

  • Data Rate: Up to 31.25kbps
  • Package: 96-SMD module
  • Temperature Range: -40°C to 85°C
  • Manufacturer: U-Blox

You May Also Be Interested in

Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess