EN
  • EN
  • DE

SW-438

Part No SW-438
Manufacturer Tyco Electronics
Catalog Electronic Wholesale
Description GaAs SPDT Switch DC. 3.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1262722-SW-438
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW-438 CAD Model

Description

The SW-438 is a tilt sensor manufactured by TE Connectivity (formerly Tyco Electronics). It's designed to detect changes in orientation or inclination. This sensor is commonly used in a variety of applications where detecting tilt or movement is critical.

Applications:

  • Security Systems: Used to detect tampering or unauthorized movement of objects.
  • Gaming Devices: Incorporated in controllers or accessories to sense motion and orientation.
  • Automotive Applications: Employed in vehicle alarm systems or rollover detection systems.
  • Industrial Equipment: Utilized in monitoring equipment stability and preventing accidents.
  • Consumer Electronics: Found in devices requiring tilt-based activation or control.

Features:

  • Simple Operation: The sensor operates based on a basic mechanical principle, making it easy to integrate.
  • High Sensitivity: Capable of detecting subtle changes in tilt angle.
  • Robust Design: Typically constructed to withstand environmental factors like vibration and temperature variations.
  • Compact Size: Allows for easy integration into various devices and systems.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits:

  • Enhanced Security: Provides reliable detection of unauthorized movement, improving security system effectiveness.
  • Improved User Experience: Enables intuitive motion-based control in gaming and consumer electronics.
  • Increased Safety: Contributes to safety systems by detecting potentially hazardous situations.
  • Cost-Effective Solution: Offers a simple and reliable tilt-sensing solution at a reasonable cost.
  • Versatile Application: Can be integrated into a wide range of devices and systems.

The SW-438 tilt sensor typically consists of a conductive ball or roller inside a cavity. When the sensor is tilted, the ball moves and bridges two electrical contacts, closing the circuit and signaling a tilt event. The specific electrical characteristics and sensitivity can vary depending on the exact model. It's crucial to consult the datasheet for detailed specifications such as operating voltage, current, and tilt angle sensitivity for specific application requirements.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess