EN
  • EN
  • DE

microSMD150F

Part No microSMD150F
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Description PolySwitch® PTC Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1223470-microSMD150F
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian microSMD150F CAD Model

Description

The microSMD150F is a Polymeric Positive Temperature Coefficient (PPTC) resettable fuse from TE Connectivity (formerly Tyco Electronics). It's designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that need to be replaced after tripping, a PPTC fuse resets itself once the overcurrent condition is removed and the device cools down.

Applications

  • USB ports protection
  • Portable electronic devices protection
  • Computer peripherals protection
  • General electronic equipment protection
  • Battery packs protection

Features

  • Resettable overcurrent protection
  • Surface mount package
  • Fast trip time
  • Low resistance
  • Compact size
  • RoHS compliant

Benefits

  • Reliable Protection: Provides reliable overcurrent protection, preventing damage to sensitive electronic components.
  • Resettable Functionality: Eliminates the need to replace fuses after an overcurrent event, saving time and maintenance costs.
  • Compact Design: The small size allows for use in space-constrained applications.
  • Fast Trip Time: Quickly interrupts the current flow during an overcurrent event, minimizing the risk of damage.
  • Low Resistance: Minimizes power losses during normal operation.
  • Cost-Effective: Offers a cost-effective solution for overcurrent protection compared to traditional fuses.

Additional Details

The microSMD150F has a hold current (IHOLD) of 1.5A and a trip current (ITRIP) of 3.0A. The maximum voltage rating is typically 16V. The device is packaged in a small surface mount package. Detailed electrical characteristics, trip time curves, and soldering recommendations can be found in the device datasheet. It's important to select the appropriate PPTC fuse based on the specific application requirements and operating conditions.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 6V 1.1A 0805
Lowest to $0.0581
Littelfuse Inc.
PTC RESET FUSE 6V 1.75A 1206 / PTC Resettable Fuse Ih
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.1343
Murata Electronics North America
THERMISTOR PTC 140V 5.6 OHM 120C
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 135VAC 75 mA Ih Surface Mount 4-SMD
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 30V 450MA RADIAL
Lowest to $0.7277
Eaton / Cutler Hammer
PTC RESET FUSE 6V 1.1A 1206
Lowest to $0.3130
Littelfuse Inc.
Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 0805 (2012 Metric), Concave
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess