EN
  • EN
  • DE

MF-NSMF012

Part No MF-NSMF012
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843480-MF-NSMF012
Ultra Librarian 3D Model Ultra Librarian MF-NSMF012 CAD Model

Description

The MF-NSMF012 is a surface-mount resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Bourns Inc. It protects electronic circuits from overcurrent conditions. When an overcurrent event occurs, the PPTC device heats up and its resistance increases dramatically, limiting the current flow and protecting the circuit. Once the fault is removed and power is cycled, the device cools down and returns to its low-resistance state, allowing the circuit to resume normal operation.

Applications

  • USB Ports: Used to protect USB ports from overcurrent conditions caused by faulty devices or shorts.
  • Portable Electronics: Employed in mobile phones, tablets, and other portable devices to protect sensitive circuits.
  • Battery Packs: Incorporated into battery packs to protect against overcurrent and short-circuit conditions.
  • Gaming Consoles: Used in gaming consoles to protect against overcurrent conditions in power supplies and peripheral connections.
  • Industrial Equipment: Found in industrial control systems to protect against overcurrent faults.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Surface Mount: Designed for surface mount assembly.
  • Compact Size: Small form factor for space-constrained applications.
  • Fast Trip Time: Quickly responds to overcurrent events.
  • Low Resistance: Offers low resistance during normal operation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Circuit Protection: Protects electronic circuits from damage caused by overcurrent conditions.
  • Reduced Downtime: Automatically resets, reducing downtime compared to traditional fuses.
  • Space Saving: Compact size allows for use in small devices.
  • Improved Reliability: Provides reliable overcurrent protection.
  • Cost-Effective: Eliminates the need to replace fuses after each overcurrent event.

Additional Details

The MF-NSMF012 has a hold current of 0.12A and a trip current of 0.24A. The maximum voltage rating is typically 6V to 30V, depending on the specific series. It is designed to operate over a wide temperature range. The surface mount package simplifies assembly and reduces board space. PPTC devices are widely used in electronic circuits to provide reliable and resettable overcurrent protection. The low profile of the MF-NSMF012 makes it ideal for portable devices and other applications where space is limited.

You May Also Be Interested in

RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830
Littelfuse Inc.
PPTC-TLINE-PSW
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 8V 750MA 1210
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 1.1A 0805
Lowest to $0.0605
Littelfuse Inc.
PTC RESET FUSE 60V 120MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0482 $57.8400
2,920+ $0.0397 $115.9240
4,520+ $0.0383 $173.1160
6,235+ $0.0371 $231.3185
8,040+ $0.0360 $289.4400
10,795+ $0.0321 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess