EN
  • EN
  • DE

IM42GR

Part No IM42GR
Manufacturer Tyco Electronics
Catalog Signal Relays, Up to 2 Amps
Description The Best Relaytion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1185542-IM42GR
Manufacturer Homepage www.macom.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IM42GR CAD Model

Description

The IM42GR is a signal relay manufactured by Tyco Electronics (now TE Connectivity). It is designed for low-current switching applications, typically handling currents up to 2 Amps. This relay offers reliable switching performance in a compact package, making it suitable for a wide range of electronic devices and control systems. The 'GR' suffix may indicate specific coil voltage or contact material variations.

Applications

  • Telecommunications equipment
  • Security systems
  • Industrial control systems
  • Consumer electronics
  • Instrumentation

Features

  • Compact size
  • Low coil power consumption
  • High sensitivity
  • Available in various coil voltages
  • Through-hole or surface mount options
  • Sealed construction (depending on variant)

Benefits

  • Space-saving design: Compact size allows for high-density mounting on PCBs.
  • Energy efficient: Low coil power consumption reduces overall system power requirements.
  • Reliable switching: Provides consistent and dependable performance.
  • Versatile applications: Suitable for a wide range of low-current switching needs.
  • Easy integration: Available in various mounting configurations for flexible installation.

Additional Details

The IM42GR typically has a contact rating of 2 Amps at a specified voltage (e.g., 30 VDC or 125 VAC). The coil voltage is available in various options, such as 5V, 12V, and 24V. The contact configuration is typically SPDT (Single Pole Double Throw) or DPDT (Double Pole Double Throw). The insulation resistance is typically greater than 100 MOhms. The operating temperature range is usually from -40°C to +85°C. The package type can be either through-hole or surface mount, depending on the specific variant.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess