EN
  • EN
  • DE

PA22401001

Part No PA22401001
Manufacturer TXC CORPORATION
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970516-PA22401001
Categories OEM Parts(O-R)
Manufacturer TXC CORPORATION
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA22401001 CAD Model

Description

The PA22401001 is a surface mount crystal from TXC CORPORATION. It is a precision timing device designed to provide a stable and accurate clock signal for a wide variety of electronic applications. Crystals are essential components in electronic circuits for generating precise frequencies used in microprocessors, communication systems, and other timing-critical applications.

Applications:

  • Microcontrollers: Clock source for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Timing reference for RTC modules in various devices.
  • Communication Equipment: Frequency control in wireless and wired communication systems.
  • Consumer Electronics: Clock source in TVs, DVD players, and other consumer devices.
  • Industrial Equipment: Timing control in industrial automation and instrumentation.

Features:

  • Surface Mount Device (SMD): Allows for automated assembly and compact designs.
  • High Frequency Stability: Ensures accurate and reliable clock signal generation.
  • Wide Operating Temperature Range: Maintains performance over a range of environmental conditions.
  • Low Aging: Provides long-term stability of the frequency.
  • Small Size: Enables compact and space-saving designs.
  • RoHS Compliant: Environmentally friendly construction.
  • Precise Frequency Calibration: Ensures accurate frequency output.

Benefits:

  • Accurate Timing: Provides a precise and stable clock signal for reliable operation of electronic circuits.
  • Compact Design: Small size allows for integration in space-constrained applications.
  • Reliable Performance: High frequency stability and low aging ensure long-term reliable operation.
  • Automated Assembly: Surface mount design allows for efficient and cost-effective automated assembly.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

The PA22401001 is designed to operate at a specific frequency with high accuracy, ensuring that the connected circuits receive a stable and reliable clock signal. It is manufactured using high-quality materials and processes to ensure long-term stability and reliability. The crystal's low aging characteristics mean that its frequency will remain stable over time, minimizing the need for recalibration. The surface mount design simplifies the assembly process and allows for compact designs, making it ideal for modern electronic devices. The PA22401001 is also rigorously tested to meet industry standards for performance and reliability, ensuring that it will perform as expected in demanding applications. Its robust design and precise frequency calibration make it an excellent choice for a wide range of timing-critical applications.

You May Also Be Interested in

Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,717 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess