EN
  • EN
  • DE

PA12201001

Part No PA12201001
Manufacturer TXC CORPORATION
Catalog Custom Parts (N - R)
Description Proximity and Ambient Light Sensor/2.5*2.0mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189982-PA12201001
Categories Custom Parts
Manufacturer TXC CORPORATION
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA12201001 CAD Model

Description

The PA12201001 is a crystal oscillator manufactured by TXC Corporation. Crystal oscillators are used to provide a stable and accurate clock signal for a wide variety of electronic devices.

Applications:

  • Microcontrollers and microprocessors: Provides the clock signal for microcontrollers and microprocessors.
  • Real-time clocks (RTCs): Used in RTCs to maintain accurate timekeeping.
  • Communication systems: Provides clock signals for transceivers, network interfaces, and other communication equipment.
  • Consumer electronics: Used in various consumer electronic devices such as mobile phones, tablets, and computers.
  • Industrial control systems: Provides clock signals for industrial control systems and automation equipment.

Features:

  • Frequency Stability: Offers a high degree of frequency stability over temperature and voltage variations.
  • Low Jitter: Provides a clean and stable clock signal with low jitter.
  • Small Size: Typically available in a small surface-mount package.
  • Low Power Consumption: Designed for low power consumption.
  • CMOS Output: Provides a CMOS-compatible output signal.
  • Operating Temperature Range: Varies depending on the specific model, but typically covers a wide range of temperatures.

Benefits:

  • Accurate Clock Signal: Provides a stable and accurate clock signal for reliable operation.
  • Improved System Performance: Low jitter contributes to improved system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Compact Design: Small size allows for compact designs.
  • Cost-Effective: A cost-effective solution for clock generation.

Additional Details:

The PA12201001's specifications, such as frequency, frequency tolerance, operating voltage, and operating temperature range, are crucial for selecting the appropriate crystal oscillator for a specific application. Refer to the TXC Corporation datasheet for detailed specifications. Crystal oscillators are passive components that require an external circuit to oscillate. The PA12201001 is typically a surface-mount device.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
QSI
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,332 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess