EN
  • EN
  • DE

CER0235A

Part No CER0235A
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series Monoblock LR
Package Tape & Reel
Product Status Active
Frequency 942.5MHz Center
Bandwidth 35 MHz
Insertion Loss 2.6dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case Monoblock, 2 PC Pad
Size / Dimension 1.331" L x 0.524" W (33.8mm x 13.30mm)
Height (Max) 0.256" (6.50mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 866327-CER0235A
Ultra Librarian 3D Model Ultra Librarian CER0235A CAD Model

Description

The Ceramic Filter 866327-CER0235A is a high-quality component designed for use in the Filters - Ceramic Filters category.

  • Product: Ceramic Filter 866327-CER0235A
  • Category: Filters - Ceramic Filters
  • Series: Monoblock LR
  • Package: Tape and Reel
  • Size/Dimension: 1.331" L x 0.524" W (33.8mm x 13.30mm)
  • Frequency: 942.5MHz center
  • Insertion Loss: 2.6dB
  • Filter Type: Band Pass
  • Bandwidth: 35 MHz
  • Height: 0.256" (6.50mm)
  • Mounting Type: Surface Mount
  • Package/Case: Monoblock, 2 PC pad
  • Manufacturer: Tusonix, a subsidiary of CTS Electronic Components
  • Status: Active
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8543.70.9860

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800 / 3.3GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $2.6606
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 87
Lowest to $4.4577
Johanson Technology Inc.
CER FILTER 866MHZ/915HZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $3.9196
Mini-Circuits
LTCC BAND PASS FILTER, 2250 - 24
Lowest to $9.1928
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400
Lowest to $3.8121
Mini-Circuits
LTCC HIGH PASS FILTER, 1220 - 45
Lowest to $3.1004
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $1.9008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 615 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess