EN
  • EN
  • DE

4400-004LF

Part No 4400-004LF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 100V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Feed Through Capacitors
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series 4400
Package Bulk
Product Status Active
Voltage - Rated 100V
Current 10 A
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 30dB @ 100MHz
Package / Case Axial, Bushing
Size / Dimension 0.156" Dia x 0.340" L (3.97mm x 8.64mm)
Thread Size 4-40
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.29.0040
Win Source Part Number 856059-4400-004LF
Ultra Librarian 3D Model Ultra Librarian 4400-004LF CAD Model

Description

The Feed Through Capacitor 856059-4400-004LF is a versatile component used in the Filters - Feed Through Capacitors category.

  • Series: 4400
  • Package: Bulk
  • Size/Dimension: 0.156" Dia x 0.340" L (3.97mm x 8.64mm)
  • Standard Package: 50 pieces
  • Rated Voltage: 100V
  • Insertion Loss: 30dB @ 100MHz
  • Current Rating: 10A
  • Thread Size: 4-40
  • Package/Case: Axial, Bushing
  • Operating Temperature: -55°C to 125°C
  • Manufacturer: Tusonix (CTS Electronic Components)
  • Product Status: Active
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8532.29.0040

You May Also Be Interested in

TDK Corporation
CAP FEEDTHRU 0.022UF 25V 0805
Lowest to $0.6622
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 50V 0805
Lowest to $0.1305
Murata Electronics North America
CAP FEEDTHRU 0.01UF 20% 50V 1206
Lowest to $0.8719
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0866
API Technologies Corp
CAP FEEDTHRU 2500PF 200V 3PSM
Lowest to $32.7272
Murata Electronics North America
Lowest to $1.6320

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7897 $83.5794
4+ $34.2889 $137.1556
6+ $33.2175 $199.3050
8+ $32.1460 $257.1680
10+ $31.0744 $310.7440
13+ $27.8598 $362.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess