EN
  • EN
  • DE

4306-011LF

Part No 4306-011LF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 0.027UF 50V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.027 µF
Tolerance 0%, +100%
Voltage - Rated 50V
Current 5 A
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 45dB @ 100MHz
Case / Package Axial, Press Fit
Size / Dimension 0.146" Dia x 0.110" L (3.71mm x 2.79mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527284-4306-011LF
Ultra Librarian 3D Model Ultra Librarian 4306-011LF CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CAP FEEDTHRU 0.01UF 20% 50V 1206
Lowest to $0.8719
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Cap Feed Through 2.2uF 10VDC 20% Flat 0603 85°C / CAP FEEDTHRU 2.2UF 20% 10V 0603
Lowest to $0.8316
Murata Electronics North America
CAP FEEDTHRU 1000PF 20% 16V 0603
Lowest to $0.0866
Murata Electronics North America
Lowest to $0.1305
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 50V 0805
Lowest to $0.1305
Murata Electronics North America
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.0799
Murata Electronics North America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess