EN
  • EN
  • DE

WSCWSC840-0.4M

Part No WSCWSC840-0.4M
Manufacturer TURCK
Catalog OEM Parts (T - Z)
Description Wsc Wsc 840-0.4M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091705-WSCWSC840-0.4M
Categories OEM Parts(T-Z)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSCWSC840-0.4M CAD Model

Description

The WSCWSC840-0.4M is a sensor cable from TURCK, a leading manufacturer of industrial automation solutions. This cable is designed to connect sensors and other field devices to control systems and other industrial equipment. The 'WSC' likely indicates the type of connectors used on either end, while '840' possibly references a specific configuration or wiring scheme, and '-0.4M' indicates a length of 0.4 meters. It's built for robust industrial environments where reliability and durability are paramount.

Applications

  • Industrial Automation: Connecting sensors, actuators, and other devices in automated manufacturing processes.
  • Robotics: Providing reliable connections for robotic arms and other robotic equipment.
  • Machine Building: Wiring sensors and controls within machinery.
  • Material Handling: Connecting sensors and controls on conveyors and other material handling systems.
  • Process Control: Linking sensors and instruments in chemical, food processing, and other process industries.

Features

  • Durable Construction: Built to withstand harsh industrial environments, including exposure to oil, chemicals, and extreme temperatures.
  • High-Quality Connectors: Provides secure and reliable connections, minimizing downtime due to connection failures.
  • Shielded Cable: Reduces electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity.
  • Oil Resistant: Designed to resist degradation from exposure to industrial oils and lubricants.
  • Abrasion Resistant: Withstands abrasion and wear from repeated movement and contact with other surfaces.
  • Halogen-Free (Potentially): Some TURCK cables are halogen-free for environmental considerations (verify this specification with the datasheet).

Benefits

  • Reliable Performance: Ensures consistent and reliable signal transmission, minimizing downtime and maximizing productivity.
  • Long Service Life: Withstands harsh industrial conditions, providing a long service life and reducing replacement costs.
  • Easy Installation: Designed for easy and quick installation, reducing installation time and labor costs.
  • Reduced Downtime: Minimizes downtime due to connection failures or cable damage.
  • Improved Safety: Reduces the risk of electrical hazards due to cable damage or connection failures.

Additional Details

The specific type of connectors used in the WSCWSC840-0.4M will vary depending on the application. Common connector types used by TURCK include M8, M12, and 7/8" connectors. The cable is likely made from a durable material such as polyurethane (PUR) or PVC. The shielding is typically a braided copper or aluminum shield. Detailed specifications, including the number of conductors, wire gauge, voltage rating, and temperature rating, are available in the TURCK datasheet for this cable. The 'WSC' portion of the model number likely defines the exact connector types used at each end of the cable, requiring reference to TURCK's product documentation for explicit identification. Always consult the manufacturer's datasheet for precise technical specifications and recommended usage.

Proper cable management and strain relief are crucial for ensuring the long-term reliability of the WSCWSC840-0.4M cable. Avoid sharp bends and excessive tension on the cable. Use appropriate cable glands and connectors to protect the cable from moisture and contaminants.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess