EN
  • EN
  • DE

RSM 44-1M

Part No RSM 44-1M
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description Cordset; 7/8-16UN Male Straight; 4 Wire; 1m; TPE; Black; U-33315
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1089088-RSM 44-1M
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RSM 44-1M CAD Model

Description

The RSM 44-1M is a sensor cable assembly manufactured by TURCK, a global leader in industrial connectivity solutions. This cable is specifically designed to provide a reliable and robust connection between sensors and control systems in various industrial environments.

Applications:

  • Factory Automation: Connecting sensors and actuators to Programmable Logic Controllers (PLCs), Human Machine Interfaces (HMIs), and other control devices in automated manufacturing processes.
  • Robotics: Providing secure connections for sensors and actuators used in robotic arms, Automated Guided Vehicles (AGVs), and other robotic systems.
  • Material Handling Systems: Connecting sensors for detecting position, presence, and other parameters in conveyor systems, automated storage and retrieval systems (AS/RS), and other material handling equipment.
  • Machine Tool Industry: Providing reliable sensor and actuator connections in CNC machines, milling machines, lathes, and other machine tools.
  • Packaging Machinery: Connecting sensors for detecting product presence, label verification, and other functions in packaging equipment.

Features:

  • 1 Meter Length: Offers a short cable length, suitable for applications where space is limited or where sensors and control systems are located close to each other.
  • RSM Connector: Features an RSM (Receptacle, Shielded, Male) connector on one end for connecting to a sensor or actuator with a compatible female connector.
  • 44 Designation: Indicates a 5-pole connector.
  • Shielded Cable: Provides protection against electromagnetic interference (EMI) to ensure reliable signal transmission in noisy industrial environments.
  • Durable Construction: Designed to withstand harsh industrial environments, including exposure to oils, chemicals, and mechanical stress.

Benefits:

  • Reliable Connection: The high-quality connectors and shielded cable ensure a secure and reliable electrical connection, minimizing the risk of signal loss or intermittent failures.
  • Durable Construction: The robust cable jacket and rugged connectors provide excellent resistance to physical damage, chemical exposure, and extreme temperatures, extending the cable's service life.
  • Reduced Downtime: The reliable connection and durable construction help to minimize downtime and maintenance costs associated with cable failures.
  • Easy Installation: The pre-assembled cable simplifies installation, reducing labor costs and minimizing the risk of wiring errors.
  • Improved System Performance: The shielded cable minimizes electromagnetic interference (EMI), ensuring accurate and consistent signal transmission.

Additional Details:

The RSM 44-1M cable is designed to meet the demanding requirements of industrial automation applications. The RSM connector is typically an M12 connector, a widely used standard in industrial environments. The cable is likely made with a durable PUR (polyurethane) or PVC (polyvinyl chloride) cable jacket for resistance to abrasion, chemicals, and oil. This cable is designed for use in a wide range of industrial temperatures. When selecting a sensor cable, it's important to consider the specific requirements of the application, including cable length, connector type, environmental conditions, and signal requirements.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess