EN
  • EN
  • DE

FSK 4.4-0.3/M20

Part No FSK 4.4-0.3/M20
Manufacturer TURCK
Catalog OEM Parts (F - I)
Description Turck, FSK 4.4-0.3/M20, U-20115
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1097474-FSK 4.4-0.3/M20
Categories OEM Parts(F-I)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSK 4.4-0.3/M20 CAD Model

Description

The FSK 4.4-0.3/M20 is a field-wireable connector or cordset manufactured by TURCK. It's typically used in industrial automation and control systems for establishing robust and reliable connections between sensors, actuators, and other devices. The M20 designation refers to the thread size of the connector, which is M20x1.5. The 'FSK' likely refers to a specific product series or design within TURCK's connector offerings. The 4.4-0.3 likely refers to cable specs of 4 conductors, 0.3 mm squared conductors.

Applications:

  • Industrial automation: Connecting sensors, actuators, and other devices in manufacturing and process control systems.
  • Robotics: Providing reliable connections for robots and robotic equipment.
  • Machine building: Used in the construction and wiring of industrial machinery.
  • Process control: Connecting instruments and control devices in chemical, oil and gas, and other process industries.
  • Material handling: Connecting sensors and actuators in automated material handling systems.

Features:

  • Field-wireable design: Allows for easy and convenient on-site wiring and customization.
  • M20 thread: Provides a secure and reliable connection.
  • Robust construction: Designed to withstand harsh industrial environments.
  • IP67 protection: Provides protection against dust and water ingress.
  • Variety of cable options: Available with different cable types and lengths to meet specific application requirements.

Benefits:

  • Easy installation: Field-wireable design simplifies installation and reduces downtime.
  • Reliable connection: M20 thread and robust construction ensure a secure and reliable connection.
  • Protection against harsh environments: IP67 protection protects against dust and water ingress, ensuring reliable operation in demanding industrial settings.
  • Flexibility: Variety of cable options allows for customization to meet specific application requirements.
  • Reduced maintenance: Robust construction and reliable connection minimize maintenance requirements.

Additional Details:

The FSK 4.4-0.3/M20's datasheet provides detailed information on its specifications, including voltage and current ratings, temperature range, and material properties. It's crucial to consult the datasheet for proper installation and operation. The connector typically features screw terminals or push-in terminals for easy wiring. Proper wiring techniques and cable management are essential for ensuring a reliable and long-lasting connection. The connector is available in various configurations, including straight, angled, and T-shaped versions.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess