EN
  • EN
  • DE

BKWM 14-000-10/S101

Part No BKWM 14-000-10/S101
Manufacturer TURCK
Catalog OEM Parts (A - B)
Description Turck, BKWM 14-000-10/S101 (U-04943)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1104689-BKWM 14-000-10/S101
Categories OEM Parts(A-B)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BKWM 14-000-10/S101 CAD Model

Description

The TURCK BKWM 14-000-10/S101 is a cable assembly designed for industrial automation and sensor connectivity applications. It's part of TURCK's range of robust and reliable connection solutions engineered to withstand harsh industrial environments, ensuring consistent performance and minimizing downtime.

Applications:

  • Connecting sensors and actuators in industrial automation systems
  • Use in robotics and material handling equipment
  • Connecting field devices to programmable logic controllers (PLCs)
  • Use in machine building and manufacturing processes
  • Connecting devices in harsh environments with exposure to oil, chemicals, and extreme temperatures

Features:

  • High-quality cable construction for durability and long service life
  • M12 connector for secure and reliable connection
  • Shielded cable to protect against electromagnetic interference (EMI)
  • IP67 rated for protection against dust and water ingress
  • Resistant to oil, chemicals, and abrasion
  • Various cable lengths available to suit different application requirements
  • Color-coded wires for easy identification and wiring

Benefits:

  • Ensures reliable signal transmission in demanding industrial environments
  • Reduces downtime and maintenance costs
  • Simplifies installation and wiring
  • Provides a secure and robust connection
  • Protects against environmental factors and mechanical stress
  • Offers flexibility in cable length and configuration

Additional Details:

The BKWM 14-000-10/S101 cable assembly typically consists of a durable cable jacket, often made of PUR or PVC, that is resistant to oil, chemicals, and abrasion. The M12 connector provides a secure and reliable connection, ensuring that the cable remains connected even under vibration or mechanical stress. The shielded cable protects against electromagnetic interference (EMI), ensuring that the signal is transmitted without distortion or interference. The IP67 rating ensures that the cable assembly is protected against dust and water ingress, making it suitable for use in harsh environments. The color-coded wires make it easy to identify and wire the cable correctly, reducing the risk of errors during installation. Different cable lengths are available to suit different application requirements, allowing for flexibility in system design. The cable is designed to withstand extreme temperatures, ensuring that it can operate reliably in a wide range of industrial environments. TURCK cables are manufactured to meet high quality standards, ensuring reliable performance and long service life.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess