EN
  • EN
  • DE

WA85-270RJI

Part No WA85-270RJI
Manufacturer TT Electronics
Catalog Custom Parts (U - Z)
Description 270 Ohm 5% 5W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173365-WA85-270RJI
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WA85-270RJI CAD Model

Description

The WA85-270RJI is a wirewound resistor manufactured by TT Electronics. It is designed for applications requiring high power dissipation, high surge withstanding capability, and high stability.

Applications

  • Power supplies.
  • Motor drives.
  • Inrush current limiting.
  • Braking resistors.
  • Snubber circuits.

Features

  • Wirewound construction: Provides high power dissipation capability.
  • High surge withstanding: Designed to withstand high surge currents.
  • High stability: Offers stable resistance values over a wide temperature range.
  • Flameproof coating: Provides protection against fire hazards.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.
  • Wide resistance range: Available in a variety of resistance values.

Benefits

  • Reliable performance: Provides stable and reliable performance in demanding applications.
  • High power handling: Can dissipate significant amounts of power without damage.
  • Protection against surges: Withstands high surge currents, protecting sensitive components.
  • Enhanced safety: Flameproof coating provides protection against fire hazards.

Additional Details

The WA85-270RJI wirewound resistor is designed for high-power applications requiring high surge withstanding capability and high stability. It features a wirewound construction, flameproof coating, and is RoHS compliant. Refer to the TT Electronics datasheet for detailed specifications, including resistance value, power rating, surge withstanding capability, and temperature coefficient.

You May Also Be Interested in

Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Need more? Email Us
Anaren
Need more? Email Us
Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess