EN
  • EN
  • DE

RC55PT-665KBI

Part No RC55PT-665KBI
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086254-RC55PT-665KBI
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC55PT-665KBI CAD Model

Description

The RC55PT-665KBI is a precision thin film resistor manufactured by TT Electronics. It is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR).

Applications

  • Precision instrumentation
  • Medical equipment
  • Aerospace and defense applications
  • Audio equipment
  • Test and measurement equipment

Features

  • Resistance Value: 665 kΩ
  • Tolerance: ±0.1%
  • Temperature Coefficient of Resistance (TCR): ±15 ppm/°C
  • Power Rating: 0.25W
  • Operating Temperature Range: -55°C to +155°C
  • Thin Film Technology: Provides excellent stability and reliability
  • RoHS Compliant: Lead-free construction
  • Compact Size: Allows for high-density circuit designs

Benefits

  • High Precision: Tight tolerance ensures accurate and consistent performance in sensitive circuits.
  • Excellent Stability: Thin film construction provides long-term stability, even under harsh operating conditions.
  • Low TCR: Minimal resistance change over a wide temperature range, ensuring accurate measurements and stable circuit performance.
  • Reliable Performance: Designed for demanding applications, offering dependable operation in critical systems.
  • Compact Design: Allows for efficient use of board space, enabling smaller and more compact designs.

Additional Details

The RC55PT series resistors from TT Electronics are known for their robust construction and ability to withstand environmental stresses. The thin film resistive element is passivated to protect against moisture and contaminants, ensuring long-term reliability. The resistor is designed to meet or exceed the requirements of MIL-PRF-55342. It is commonly used in applications where precision and stability are paramount.

The RC55PT-665KBI is available in a variety of packaging options, including tape and reel, for automated assembly processes. Its small size and high performance make it an ideal choice for modern electronic designs where space is limited and accuracy is critical.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess