EN
  • EN
  • DE

PWC2010-121RFT1

Part No PWC2010-121RFT1
Manufacturer TT Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166782-PWC2010-121RFT1
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PWC2010-121RFT1 CAD Model

Description

The PWC2010-121RFT1 is a precision thick film chip resistor manufactured by TT Electronics. This resistor is designed for applications requiring high stability, reliability, and accurate resistance values. The 2010 package size indicates its physical dimensions, making it suitable for automated assembly processes.

Applications

  • Industrial control systems
  • Medical equipment
  • Test and measurement instruments
  • Automotive electronics
  • Power supplies

Features

  • High stability: Provides consistent resistance values over a wide range of operating conditions.
  • Tight tolerance: Offers precise resistance values, minimizing errors in sensitive circuits.
  • Low temperature coefficient of resistance (TCR): Maintains stable resistance values across temperature variations.
  • AEC-Q200 qualified: Suitable for use in automotive applications due to its high reliability and robustness.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved circuit accuracy: The tight tolerance of the resistor ensures accurate and reliable circuit performance.
  • Enhanced system stability: The high stability and low TCR minimize the effects of environmental variations on circuit performance.
  • Increased reliability: The robust design and AEC-Q200 qualification ensure long-term reliability in demanding applications.
  • Reduced component count: The high precision of the resistor may eliminate the need for trimming potentiometers or other adjustment components.
  • Simplified assembly: The surface-mount package simplifies automated assembly processes.

Additional Details

The PWC2010-121RFT1 has a resistance value of 121 ohms. It has a power rating specified in the datasheet, which must be observed to prevent overheating and failure. The resistor is constructed using thick film technology, which provides excellent stability and reliability. The 2010 package size refers to its physical dimensions (2.0 mm x 1.0 mm). It is important to consult the datasheet for detailed specifications, including tolerance, TCR, power rating, and operating temperature range. The resistor is designed for surface mount technology (SMT) and is commonly used in various electronic circuits that need a stable and precise resistance. Its reliability makes it suitable for applications where consistent performance is critical.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess