EN
  • EN
  • DE

PFC-W0805R-03-10R4-B-1739

Part No PFC-W0805R-03-10R4-B-1739
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273407-PFC-W0805R-03-10R4-B-1739
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0805R-03-10R4-B-1739 CAD Model

Description

The PFC-W0805R-03-10R4-B-1739 is a precision thin film chip resistor manufactured by TT Electronics. This resistor is designed for applications requiring high stability, tight tolerance, and low noise. Its small 0805 package size makes it suitable for densely populated circuit boards.

Applications

  • Precision analog circuits
  • Medical equipment
  • Test and measurement instrumentation
  • Automotive electronics
  • Industrial control systems

Features

  • Small 0805 chip size
  • Thin film construction for high stability
  • Resistance value: 10.4 Ohms
  • Tolerance: ±0.1%
  • Temperature coefficient: ±25 ppm/°C
  • Power rating: 0.125W
  • Operating temperature range: -55°C to +155°C
  • RoHS compliant

Benefits

  • Provides highly accurate and stable resistance in demanding applications.
  • Maintains performance over a wide temperature range.
  • Reduces the impact of temperature variations on circuit performance.
  • Allows for compact circuit designs.
  • Suitable for high-reliability applications.

Additional Details

This resistor uses a thin film resistive element, passivated, and manufactured using precision photolithography. This construction provides superior performance compared to thick film resistors, including tighter tolerances and lower temperature coefficients. The termination finish is typically nickel barrier with solder plating, ensuring excellent solderability and long-term reliability. The 'B' in the part number indicates a tolerance of 0.1%. The '1739' appears to be an internal manufacturing or date code.

The power rating of 0.125W should be carefully considered in circuit design to prevent overheating. The resistor is designed to be surface mounted, and the appropriate soldering techniques should be used to ensure a reliable connection.

You May Also Be Interested in

Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess