EN
  • EN
  • DE

PFC-W0805LF-03-4992-B

Part No PFC-W0805LF-03-4992-B
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description RES SMD 49.9K OHM 0.1% 1/4W 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer TT Electronics/IRC
Packaging Reel - TR
Resistance (Ohms) 49.9k
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Thin Film
Features Anti-Sulfur, Moisture Resistant
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -65°C to 150°C
Case / Package 0805
Height - Seated (Max) 0.026" (0.66mm)
Number of Terminations 2
Win Source Part Number 108069-PFC-W0805LF-03-4992-B
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian PFC-W0805LF-03-4992-B CAD Model

Description

The PFC-W0805LF-03-4992-B is a precision thin film chip resistor manufactured by TT Electronics. These resistors are designed for applications requiring high stability, tight tolerance, and low temperature coefficient, making them suitable for precise and reliable electronic circuits. The '0805' in the part number refers to the EIA 0805 case size, a standard dimension for surface mount resistors. The 'LF' denotes that the resistor has lead-free terminations, complying with RoHS standards.

Applications:

  • Precision analog circuits: Used in applications demanding accurate and stable resistance values.
  • Test and measurement equipment: Essential for precise measurements and reliable performance.
  • Medical devices: Suitable for use in sensitive medical equipment where high reliability is critical.
  • Automotive electronics: Designed to withstand the harsh conditions of automotive environments.
  • Industrial control systems: Used in feedback loops and control circuits requiring precise resistance values.

Features:

  • Thin film technology: Provides excellent stability and low noise performance.
  • Tight tolerance: Ensures precise resistance values for accurate circuit performance.
  • Low temperature coefficient (TCR): Minimizes resistance changes with temperature variations.
  • Lead-free terminations: Compliant with RoHS environmental regulations.
  • Surface mount design: Facilitates automated assembly and high-density board layouts.

Benefits:

  • Improved circuit accuracy: Precise resistance values enhance overall circuit performance.
  • Enhanced long-term stability: Thin film technology ensures minimal drift over time.
  • Reduced temperature sensitivity: Low TCR minimizes resistance changes with temperature fluctuations.
  • Environmentally friendly: Lead-free terminations comply with RoHS regulations.
  • Simplified assembly: Surface mount design allows for efficient and automated assembly processes.

Technical Specifications:

The PFC-W0805LF-03-4992-B resistor has a resistance value of 49.9 kΩ (4992 indicates 499 with a multiplier of 10^2). The 'B' signifies a tolerance of ±0.1%. The '03' likely denotes a power rating of 0.125W, which is typical for 0805 size resistors. Thin film resistors typically exhibit a low TCR, often in the range of ±25 ppm/°C. The operating temperature range is generally -55°C to +155°C. The resistor is usually constructed with a ceramic substrate and a thin film resistive element. The terminations typically consist of a nickel barrier with tin plating to ensure solderability and prevent tin whisker growth.

You May Also Be Interested in

Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7688 $61.5040
185+ $0.6309 $116.7165
285+ $0.6111 $174.1635
395+ $0.5914 $233.6030
510+ $0.5717 $291.5670
680+ $0.5126 $348.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess