EN
  • EN
  • DE

PFC-W0603LF-03-40R2-D-3085

Part No PFC-W0603LF-03-40R2-D-3085
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273397-PFC-W0603LF-03-40R2-D-3085
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0603LF-03-40R2-D-3085 CAD Model

Description

The PFC-W0603LF-03-40R2-D-3085 is a precision thin film chip resistor from TT Electronics. This resistor offers high stability, tight tolerance, and a low temperature coefficient, making it suitable for applications demanding accurate resistance and minimal drift. The '0603' designation refers to the 0603 EIA case size. The 'LF' indicates lead-free terminations, ensuring RoHS compliance.

Applications:

  • Precision voltage dividers: Used where accurate voltage ratios are required.
  • Current sensing circuits: Provides accurate measurement of current flow.
  • Feedback resistors in amplifiers: Ensures stable gain and frequency response.
  • High-precision filters: Enables accurate frequency response and signal shaping.
  • Portable electronic devices: Compact size and high reliability are suitable for mobile applications.

Features:

  • Thin film technology: Provides excellent long-term stability.
  • Tight tolerance: Ensures precise resistance values.
  • Low TCR (Temperature Coefficient of Resistance): Minimizes resistance changes with temperature.
  • Lead-free terminations: Complies with RoHS environmental standards.
  • Compact 0603 size: Enables high-density board layouts.

Benefits:

  • Improved accuracy: Reduces errors in sensitive circuits.
  • Enhanced stability: Maintains performance over temperature and time.
  • Reduced calibration needs: Tight tolerance minimizes the need for adjustment.
  • Environmentally friendly: Lead-free construction meets regulatory requirements.
  • Space-saving design: Small size allows for miniaturization of electronic devices.

Technical Specifications:

The PFC-W0603LF-03-40R2-D-3085 has a resistance value of 40.2 Ω (40R2 indicates 40.2 ohms). The 'D' likely indicates a tolerance of ±0.5%. The '03' probably refers to the power rating, which is typically 0.1W for 0603 size resistors. Thin film resistors typically exhibit a low TCR, often around ±25 ppm/°C. The operating temperature range generally spans from -55°C to +155°C. The resistor is usually constructed with a ceramic substrate and a thin film resistive element. The terminations typically consist of a nickel barrier with tin plating for good solderability and prevention of tin whisker growth.

You May Also Be Interested in

Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess