EN
  • EN
  • DE

PCF0805H02-80R6BT1

Part No PCF0805H02-80R6BT1
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039451-PCF0805H02-80R6BT1
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF0805H02-80R6BT1 CAD Model

Description

The PCF0805H02-80R6BT1 is a thick film chip resistor manufactured by TT Electronics. It is designed for general purpose applications in electronic circuits. The '0805' refers to the standard EIA case size of 0805 (0.08 inch x 0.05 inch). '80R6' refers to a resistance value of 80.6 Ohms.

Applications:

  • General Circuitry: Used as a pull-up, pull-down, or series resistor in a variety of circuits.
  • Current Limiting: Used to limit current flow to protect sensitive components.
  • Voltage Division: Used in voltage divider circuits to create specific voltage levels.
  • Signal Termination: Used to terminate signal lines to prevent reflections.
  • Consumer Electronics: Employed in various consumer electronic devices.

Features:

  • Thick Film Technology: Provides stable and reliable resistance values.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Small Size: Compact size allows for high-density circuit board designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • High Reliability: Offers stable performance under various operating conditions.

Benefits:

  • Stable Resistance: Thick film technology ensures minimal resistance drift over time and temperature.
  • Automated Assembly: SMD design simplifies the manufacturing process.
  • Space Saving: Small footprint allows for denser circuit board layouts.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.
  • Long Lifespan: High reliability ensures long-term performance.

Additional Details:

Refer to the manufacturer's datasheet for detailed specifications. These include power rating, tolerance, temperature coefficient of resistance (TCR), and operating temperature range. Termination is designed for reflow soldering processes. This is a lead-free component.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess