Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Linear Technology
Win Source Part Number 303627-LTM9002V-AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM9002V-AA CAD Model

Description

LTM9002V-AA Product Image

The LTM9002V-AA from Linear Technology is an innovative μModule® (micromodule) receiver designed to offer a highly integrated solution for RF-to-digital applications. This compact subsystem is engineered to streamline the design process for communication and radar systems, by encapsulating a high-performance mixed-signal front-end for intermediate frequency (IF) or radio frequency (RF) to digital conversion.

At the heart of the LTM9002V-AA lies a high-quality, 14-bit, 125Msps analog-to-digital converter (ADC) that ensures precise digital representation of the input signals. This ADC is matched with a low-noise, high-linearity RF downconverting mixer, covering an input frequency range from 300MHz to 1700MHz, making it versatile for various applications.

The device also includes a fully differential IF amplifier, passive filtering, and a high-performance phase-locked loop (PLL) with voltage-controlled oscillator (VCO), which together provide a complete signal chain solution from RF input to digital output. This integration not only saves board space but also reduces the complexity of RF system design, leading to faster time-to-market.

The LTM9002V-AA's performance is optimized for high dynamic range applications, offering excellent spurious free dynamic range (SFDR) and signal-to-noise ratio (SNR), which are critical parameters in communication infrastructure, medical imaging, and industrial scanning systems. The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

For design flexibility, the LTM9002V-AA provides customizable digital filters, which allow users to optimize signal bandwidth and performance for their specific application. The device is also supported by comprehensive design simulation tools and detailed technical documentation, making it easier for engineers to integrate this subsystem into their projects.

With its robust feature set and exceptional integration, the LTM9002V-AA represents a significant advancement in simplifying complex RF system design, providing a one-stop solution for high-fidelity RF-to-digital conversion.

Note: For more information, specifications, and ordering details, please visit the Linear Technology website or contact their sales department.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Need more? Email Us
ECAD model for HMC389LP4E
CEL
MMIC PRESCALER 13GHZ 8-MINIMOLD / Prescaler 5V Divide By 4 13000MHz 8-Pin LeadLess Mini-Mold T/R
Need more? Email Us
ECAD model for UPB1513TU-E2-A
Mini-Circuits
BIAS TEE / BNC / SMA / ROHS
Need more? Email Us
ECAD model for ZABT-2R15G+
Microchip Technology
IC PLL AM/FM W/1 SWITCH 16-SSOP / Clock Generator 15MHz-IN 16-Pin SOIC
Need more? Email Us
ECAD model for U4289BM-MFP
CML Microcircuits
BASEBAND PROCESSOR IC FOR PMR AN
Lowest to $53.5878
ECAD model for CMX881E1-TR1K
Analog Devices Inc.
IC FLIP-FLOP D-TYPE 13GBPS 16SMD
Need more? Email Us
ECAD model for HMC727LC3CTR
Texas Instruments
IC PLL/VCO DUAL W/DWN CNV 48VQFN / Dual VCO/PLL Synthesizer 48-Pin VQFN EP T/R
Need more? Email Us
ECAD model for TRF1112IRGZR
Mini-Circuits
PHASE DETECTOR / ROHS
Need more? Email Us
ECAD model for MPD-1+
Mini-Circuits
LIMITER / SMA / ROHS
Need more? Email Us
ECAD model for VLM-33-S+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention