EN
  • EN
  • DE

LRMAM2512-R01FT4

Part No LRMAM2512-R01FT4
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description Res 0.01 Ohm 1W 1% 2512 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2512
Case Code (Imperial) 2512
Case Code (Metric) 6432
Composition Metal Alloy, Metal Element
Features Automotive AEC-Q200
Height 889 µm
Length 6.4008 mm
Max Operating Temperature 170 °C
Max Power Dissipation 2 W
Min Operating Temperature -55 °C
Number of Terminations 2
Power Rating 1 W
Resistance 10 MΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Width 3.2 mm
Win Source Part Number 1134743-LRMAM2512-R01FT4
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRMAM2512-R01FT4 CAD Model

Description

The LRMAM2512-R01FT4 is a current sense resistor manufactured by TT Electronics. This surface mount resistor is designed for accurate current measurement in a wide range of electronic circuits. It offers a low resistance value and high power rating, making it suitable for demanding applications.

Applications

  • Power Supplies
  • Motor Control
  • Battery Management Systems
  • Inverters
  • Current Sensing Circuits

Features

  • Resistance Value: 0.01 Ω (R010)
  • Tolerance: 1%
  • Power Rating: 2 Watts
  • Temperature Coefficient of Resistance (TCR): ±50 ppm/°C
  • Package: 2512 (6432 Metric)
  • Termination: Surface Mount

Benefits

  • Provides accurate current measurement with a low resistance value and tight tolerance.
  • Offers high power handling capability for demanding applications.
  • Minimizes the impact on circuit performance with a low temperature coefficient of resistance.
  • Simplifies board assembly with its surface mount package.
  • Ensures reliable operation with a robust design.

The LRMAM2512-R01FT4 current sense resistor is designed to provide a precise voltage drop proportional to the current flowing through it. The low resistance value minimizes power dissipation and reduces the impact on the circuit being measured. The 1% tolerance ensures accurate current measurement, while the ±50 ppm/°C temperature coefficient of resistance minimizes variations in resistance value over a wide temperature range. The 2512 package provides good power dissipation capability, allowing the resistor to handle high currents without overheating. This resistor is commonly used in power supplies to monitor output current, in motor control systems to regulate motor speed, and in battery management systems to measure charging and discharging currents. Its small size and high performance make it a versatile choice for a variety of current sensing applications.

You May Also Be Interested in

Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,615 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess