EN
  • EN
  • DE

LRMAM1206-R001FT5

Part No LRMAM1206-R001FT5
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description Res Metal Alloy 1206 0.001 Ohm 1% 1W ±50ppm/C Pad SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1206
Case Code (Imperial) 1206
Case Code (Metric) 3216
Composition Metal Alloy, Metal Element
Features Automotive AEC-Q200
Height 787.4 µm
Lead Free Lead Free
Length 3.2004 mm
Max Operating Temperature 170 °C
Max Power Dissipation 1 W
Min Operating Temperature -55 °C
Number of Terminations 2
Packaging Cut Tape (CT)
Power Rating 1 W
Resistance 1 MΩ
RoHS Compliant
Schedule B 8533210045
Temperature Coefficient 50 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Width 1.6 mm
Win Source Part Number 1123035-LRMAM1206-R001FT5
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRMAM1206-R001FT5 CAD Model

Description

The TT Electronics LRMAM1206-R001FT5 is a chip resistor - surface mount that comes in a 1206 case/package.

  • Lead-free: Yes
  • RoHS compliant: Yes
  • Tolerance: 1%
  • Temperature coefficient: 50 ppm/°C
  • Packaging: Cut tape (CT)
  • Features: Automotive AEC-Q200
  • Length: 3.2004mm
  • Height: 787.4µm
  • Width: 1.6mm
  • Terminations: 2
  • Resistance: 1 MΩ
  • Power rating: 1W
  • Minimum operating temperature: -55°C
  • Maximum operating temperature: 170°C
  • Schedule B: 8533210045
  • Case code (metric): 3216

You May Also Be Interested in

Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5161 $51.6100
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3970 $200.4850
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess