EN
  • EN
  • DE

LRCS0603-R16JT5

Part No LRCS0603-R16JT5
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053160-LRCS0603-R16JT5
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRCS0603-R16JT5 CAD Model

Description

The LRCS0603-R16JT5 is a current sense resistor manufactured by TT Electronics. These resistors are specifically designed for accurate current measurement in a variety of electronic circuits. Their low resistance value allows for minimal impact on the circuit while providing a measurable voltage drop proportional to the current flowing through it.

Applications

  • Power Supplies
  • Motor Control
  • Battery Management Systems
  • Overcurrent Protection
  • Inverters

Features

  • Resistance: 0.16 Ohms (R16)
  • Tolerance: ±5%
  • Power Rating: Consult datasheet for specific value (typically 0.25W or higher)
  • Temperature Coefficient of Resistance (TCR): Consult datasheet for specific value (low TCR for stable performance)
  • Package: 0603 (SMD)
  • Termination: Surface Mount

Benefits

  • Accurate Current Sensing: Provides precise measurement of current flow.
  • Low Resistance Value: Minimizes power loss and voltage drop in the circuit.
  • Small Size: 0603 package allows for compact circuit designs.
  • Stable Performance: Low TCR ensures stable resistance over a wide temperature range.
  • Easy to Integrate: Surface mount design simplifies assembly.

The LRCS0603-R16JT5 current sense resistor is commonly used in power supplies to monitor output current, in motor control applications to measure motor current, and in battery management systems to track battery charge and discharge currents. The 0603 package allows for space-saving designs on printed circuit boards. The low TCR ensures that the resistance remains stable over temperature variations, providing accurate current measurements. The specific power rating and TCR should be verified using the manufacturer's datasheet to ensure suitability for the intended application.

When selecting a current sense resistor, it is important to consider the resistance value, tolerance, power rating, and TCR. The LRCS0603-R16JT5 provides a reliable and accurate solution for a wide range of current sensing applications.

You May Also Be Interested in

IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess