EN
  • EN
  • DE

LAS14531HLF

Part No LAS14531HLF
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994408-LAS14531HLF
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAS14531HLF CAD Model

Description

The LAS14531HLF is a common mode choke designed for suppressing common mode noise in various electronic circuits. This component is engineered to improve signal integrity and reduce electromagnetic interference (EMI) in data and power lines.

Applications:

  • Power Supplies: Filtering common mode noise on AC or DC power lines.
  • Data Communication Lines: Suppressing noise on Ethernet, USB, and other data interfaces.
  • Audio Equipment: Reducing noise in audio signals.
  • Industrial Control Systems: Filtering noise in control signals.
  • Automotive Electronics: Noise suppression in vehicle electronic systems.

Features:

  • Common Mode Choke: Designed to attenuate common mode noise.
  • High Impedance: Offers high impedance to common mode signals.
  • Low Differential Mode Impedance: Minimizes attenuation of differential mode signals.
  • Compact Size: Space-saving design for densely populated circuit boards.
  • High Current Capacity: Capable of handling significant current levels.

Benefits:

  • Reduced EMI: Suppresses electromagnetic interference, improving system performance.
  • Improved Signal Integrity: Enhances signal quality by filtering out common mode noise.
  • Increased Reliability: Protects sensitive components from noise-induced damage.
  • Simplified Compliance: Facilitates compliance with EMI regulations.
  • Versatile Application: Suitable for a wide range of electronic systems.

Additional Details:

The LAS14531HLF is constructed with a ferrite core and is designed for through-hole mounting. Key specifications include an inductance value suitable for filtering common mode noise within a specific frequency range. The choke offers high impedance to common mode signals while maintaining low impedance to differential mode signals, ensuring minimal signal attenuation. It is designed to handle a rated current without saturation. The component is RoHS compliant. Specific inductance and current ratings vary. Detailed electrical characteristics are available in the product datasheet.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess