EN
  • EN
  • DE

SA57022-50D

Part No SA57022-50D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 500 mA LDO with ON/OFF control and Vref bypass
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311501-SA57022-50D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA57022-50D CAD Model

Description

Introducing the SA57022-50D Voltage Regulator by NXP

The SA57022-50D is a cutting-edge voltage regulator designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is engineered to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance for electronic devices.

Key Features

  • Output Voltage: The SA57022-50D offers a precise output voltage, ensuring consistent performance and reliability for the connected device.
  • High Efficiency: Designed with energy efficiency in mind, this voltage regulator operates with minimal power loss, making it an ideal choice for power-sensitive applications.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a stable output even when the input voltage is close to the output voltage, which is crucial for battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, contributing to the longevity and durability of both the regulator and the application it powers.
  • Current Limiting: Integrated current limiting functionality prevents damage from overcurrent conditions, enhancing the safety of the entire system.

Applications

The versatility of the SA57022-50D makes it suitable for a broad array of applications, including but not limited to:

  • Consumer electronics such as smartphones and tablets
  • Portable and handheld devices requiring efficient power management
  • Automotive applications where robust power regulation is essential
  • Industrial and medical equipment demanding precise voltage control

Product Specifications

The SA57022-50D is packaged in a robust and compact form factor, making it easy to integrate into various circuit designs. It operates over a wide temperature range, ensuring functionality in diverse environmental conditions. The regulator's specifications are tailored to meet the stringent requirements of modern electronic systems, providing a reliable power management solution.

Conclusion

With its advanced features and versatile application range, the SA57022-50D from NXP stands out as a high-performance voltage regulator. Its commitment to efficiency, safety, and stability makes it an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess