EN
  • EN
  • DE

HM72E-061R0LFTR13

Part No HM72E-061R0LFTR13
Manufacturer TT Electronics
Catalog Fixed Inductors
Description FIXED IND 1UH 10.3A 10 MOHM SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 1 µH Unshielded Molded Inductor 10.3 A 10mOhm Max 2-SMD
Manufacturer TT Electronics
Series HM72E-06
Package Reel - TR
Operating Temperature Range -40°C ~ 155°C
Mounting Surface Mount
Package 2-SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 987-1632-1, 987-1632-2, 987-1632-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920335-HM72E-061R0LFTR13
Ultra Librarian 3D Model Ultra Librarian HM72E-061R0LFTR13 CAD Model

Description

The HM72E-061R0LFTR13 is a high-performance shielded power inductor manufactured by TT Electronics. This inductor is designed for demanding power conversion applications where efficiency, reliability, and compact size are critical.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Buck, boost, and buck-boost regulators
  • Filtering circuits

Features

  • Shielded construction for low EMI radiation
  • High current carrying capacity
  • Low DC resistance (DCR) for improved efficiency
  • Compact size for space-constrained applications
  • Operating temperature range: -40°C to +125°C
  • Inductance value: 0.61 µH
  • Tolerance: ±20%

Benefits

  • Reduced electromagnetic interference, ensuring compliance with emission standards
  • Efficient power conversion due to low DCR, minimizing power losses
  • High saturation current, enabling stable operation under peak load conditions
  • Small footprint, allowing for miniaturization of electronic devices
  • Reliable performance in harsh environments, thanks to robust construction

Additional Details

The HM72E-061R0LFTR13 features a ferrite core material and is designed for surface mount technology (SMT) assembly. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications. This inductor's low DC resistance (DCR) minimizes power losses and improves overall efficiency in power conversion circuits. The component's compact size is ideal for applications where board space is limited. It is RoHS compliant, ensuring environmental responsibility.

You May Also Be Interested in

Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Others
Lowest to $1.2878
Toshiba Semiconductor and Storage
Need more? Email Us
Bourns Inc.
Lowest to $0.4701
AKM Semiconductor Inc.
Lowest to $4.7066
Sanken
Need more? Email Us
Others
Need more? Email Us
Sanken
Need more? Email Us
Toko America Inc.
Lowest to $18.4996

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9891 $54.4005
125+ $0.8116 $101.4500
195+ $0.7863 $153.3285
265+ $0.7609 $201.6385
340+ $0.7355 $250.0700
455+ $0.6594 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess