EN
  • EN
  • DE

MAX1573ETE-TG104

Part No MAX1573ETE-TG104
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description WHITE LED 1X/1.5X CHARGE PUMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 6V
Current - Output / Channel 28mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX1573
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701646-MAX1573ETE-TG104
Ultra Librarian 3D Model Ultra Librarian MAX1573ETE-TG104 CAD Model

Description

Product Overview: Maxim Integrated MAX1573ETE-TG104

The MAX1573ETE-TG104 is a sophisticated power management integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is engineered to cater to the demanding power requirements of portable electronic devices, offering a compact, efficient, and reliable solution for power conversion and management.

Key Features

  • High Efficiency: The MAX1573ETE-TG104 boasts a high-efficiency step-up converter, which is crucial for maximizing battery life in portable devices. Its design ensures minimal power loss during the conversion process, allowing for extended operation times.
  • Small Footprint: With a tiny 16-pin TQFN package, this product is ideal for space-constrained applications. The compact form factor enables designers to incorporate it into the most size-sensitive designs without compromising performance.
  • Flexible Voltage Options: This IC supports a wide range of input voltages, accommodating various battery technologies and configurations, making it a versatile choice for a multitude of portable electronics.
  • Integrated Features: The MAX1573ETE-TG104 includes integrated features such as over-temperature protection and over-current protection, which safeguard the device and the end product from potential damage due to abnormal operating conditions.

Applications

The MAX1573ETE-TG104 is ideally suited for a diverse array of portable electronic applications. These include:

  • Mobile Phones
  • Digital Cameras
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Receivers

Technical Specifications

The technical specifications of the MAX1573ETE-TG104 reflect its capability to handle rigorous power management tasks:

  • Package Type: 16-pin TQFN
  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Efficiency: High efficiency at specified load conditions
  • Protection Features: Over-temperature and over-current protection

In conclusion, the Maxim Integrated MAX1573ETE-TG104 is a top-tier power management solution that offers efficiency, compactness, and reliability for designers looking to enhance the performance and battery life of their portable electronic devices.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2702 $52.2146
54+ $1.8627 $100.5858
84+ $1.8045 $151.5780
115+ $1.7463 $200.8245
149+ $1.6881 $251.5269
199+ $1.5135 $301.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess