EN
  • EN
  • DE

GCR2512P-1M1FT18

Part No GCR2512P-1M1FT18
Manufacturer TT Electronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150707-GCR2512P-1M1FT18
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GCR2512P-1M1FT18 CAD Model

Description

The GCR2512P-1M1FT18 is a thick film chip resistor manufactured by TT Electronics. It belongs to the GCR series, known for their high power rating and pulse withstanding capabilities. This resistor is designed for surface mount applications and is commonly used in power supplies, motor drives, and other circuits where high power dissipation and surge protection are required. The 2512 in the part number indicates the resistor's physical size (25 mils x 12 mils). The 1M1 denotes the resistance value, and FT18 may signify the tolerance and temperature coefficient.

Applications:

  • Power Supplies: Used as current sensing resistors, shunt resistors, and bleeder resistors.
  • Motor Drives: Employed for current limiting and voltage division in motor control circuits.
  • Automotive Electronics: Used in various automotive applications requiring high reliability and surge protection.
  • Lighting Systems: Used for current regulation in LED lighting systems.
  • Industrial Equipment: Applied in industrial control systems and power distribution networks.

Features:

  • High Power Rating: Capable of dissipating significant power without overheating.
  • Pulse Withstanding: Withstands high energy pulses without damage.
  • Thick Film Technology: Provides excellent stability and reliability.
  • Surface Mount Design: Simplifies assembly and reduces board space requirements.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Small Size: Small footprint for high-density circuit designs.

Benefits:

  • Improved Reliability: High power rating and pulse withstanding capabilities ensure long-term performance and stability.
  • Enhanced Surge Protection: Protects circuits from damage caused by voltage surges and transient events.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Small size enables smaller and more compact product designs.
  • Environmental Compliance: RoHS compliance ensures compliance with environmental regulations.
  • Precise Resistance: Offers accurate and stable resistance values for reliable circuit operation.

Additional Details:

The GCR2512P-1M1FT18 resistor has a resistance value of 1.1 Megaohms (1M1) and a tolerance that is typically 1% or 5%. The temperature coefficient of resistance (TCR) is typically specified in the datasheet. The resistor's power rating varies depending on the operating temperature and mounting conditions. Proper PCB layout is important to ensure effective heat dissipation. The resistor should be mounted on a PCB with adequate thermal vias to conduct heat away from the component. It is important to follow the manufacturer's recommended soldering profile to avoid damage to the resistor during the reflow soldering process. The datasheet will provide detailed information on the resistor's electrical characteristics, thermal resistance, and mounting recommendations. The pulse withstanding capability is typically specified in terms of energy (Joules) or voltage (kV).

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Tianbo
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess