EN
  • EN
  • DE

CR5KL.5

Part No CR5KL.5
Manufacturer TT Electronics
Catalog Rotary Potentiometers, Rheostats
Description POT 5K OHM 3W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 5k
Tolerance ±3%
Power (Watts) 3W
Built in Switch None
Number of Turns 3.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient 130ppm/°C
Rotation 1080°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.811" (20.60mm)
Actuator Diameter 0.2497" (6.34mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573439-CR5KL.5
Ultra Librarian 3D Model Ultra Librarian CR5KL.5 CAD Model

Description

N

You May Also Be Interested in

CT Micro International Corporation
250V/400V Random Phase 6-Pin Phototriac Optocoupler
Lowest to $0.1335
Bourns Inc.
POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $12.1793
Vishay
POT 1K OHM 1/10W PLASTIC LINEAR
Lowest to $26.2841
Bourns Inc.
POT 100K OHM 2W WIREWOUND LINEAR
Lowest to $12.1612
Bourns Inc.
Precision Potentiometer | POT 500 OHM 2W WIREWOUND LINEAR
Lowest to $50.3520
Bourns Inc.
Precision Potentiometer | POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $62.2351
CTS Electrocomponents
POT 5K OHM 1/2W CARBON LINEAR / Composition Rotary Potentiometer
Need more? Email Us
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 5K OHM 1/2W PLASTIC LINEAR
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 1K OHM 2W WIREWOUND LINEAR
Lowest to $25.0493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess